Weidmuller Terminal Blocks - Wire to Board 1825890000

Description
TERM BLK 11P TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2062-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2062-ND
Terminal Blocks - Wire to Board 281-2062-ND
TERM BLK 11P TOP ENT 3.81MM PCB

TERM BLK 11P TOP ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5181 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Weidmuller
55AC5181
Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Weidmuller 55AC5181
TB, WIRE TO BRD, 11POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; BlockRoHS Compliant: Yes

TB, WIRE TO BRD, 11POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:11Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2062-ND 55AC5181
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 11Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 11
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-601-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers