TERM BLK 4POS TOP ENT 3.81MM PCB
Weidmüller 1825810000 PCB Terminal Block
Weidmüller 1825810000 PCB Terminal Block
TB, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2055-ND | 2278390 | 55AC5174 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | ||
| Approvals | RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -50 to 240 C (-58 to 464 F) | ||
| # of Contacts | 4 | 4 | |
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) |