Weidmuller Terminal Blocks - Wire to Board 1825800000

Description
TERM BLK 3POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2054-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2054-ND
Terminal Blocks - Wire to Board 281-2054-ND
TERM BLK 3POS TOP ENT 3.81MM PCB

TERM BLK 3POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5173 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
55AC5173
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller 55AC5173
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2054-ND 55AC5173
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 3
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.257 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Fuse terminal block - 2002-1781 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers