Weidmuller Terminal Blocks - Wire to Board 1825740000

Description
TERM BLK 12POS TOP ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS TOP ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2052-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2052-ND
Terminal Blocks - Wire to Board 281-2052-ND
TERM BLK 12POS TOP ENT 3.5MM PCB

TERM BLK 12POS TOP ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller - 21M0717 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller
21M0717
Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller 21M0717
TB, WIRE TO BRD, 12POS, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320VRoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5171 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Weidmuller
55AC5171
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Weidmuller 55AC5171
TB, WIRE TO BRD, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2052-ND 21M0717
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 12
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.719 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details