Weidmuller Connectors, Interconnects - Terminal Blocks - Wire to Board 1825720000

Description
Win Source Part Number: 1351602-1825720000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LSF-SMT Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Black Package: Tube Wire Gauge: 16-24 AWG Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Voltage: 300 V Standard Package: 15 Current: 12 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 240°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1351602-1825720000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LSF-SMT Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Black Package: Tube Wire Gauge: 16-24 AWG Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Voltage: 300 V Standard Package: 15 Current: 12 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 240°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1351602-1825720000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1351602-1825720000
Connectors, Interconnects - Terminal Blocks - Wire to Board 1351602-1825720000
Win Source Part Number: 1351602-1825720000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LSF-SMT Positions Per Level: 10 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Black Package: Tube Wire Gauge: 16-24 AWG Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Voltage: 300 V Standard Package: 15 Current: 12 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 240°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1351602-1825720000
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: Omnimate LSF-SMT
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Black
Package: Tube
Wire Gauge: 16-24 AWG
Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled
Voltage: 300 V
Standard Package: 15
Current: 12 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Mounting Type: Through Hole
Temperature Range - Operating: -50°C ~ 240°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1351602-1825720000
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details