Weidmuller Pluggable Terminal Blocks 1825680000

Description
Weidmüller 1825680000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1825680000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278381
Pluggable Terminal Blocks 2278381
Weidmüller 1825680000 PCB Terminal Block

Weidmüller 1825680000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278380
Pluggable Terminal Blocks 2278380
Weidmüller 1825680000 PCB Terminal Block

Weidmüller 1825680000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2046-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2046-ND
Terminal Blocks - Wire to Board 281-2046-ND
TERM BLK 6P TOP ENTRY 3.5MM PCB

TERM BLK 6P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0712 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0712
Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0712
TERMINAL BLOCK, 6 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 6 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278381 281-2046-ND 21M0712
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, 6 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 6 6
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444336 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Turret Term Board - 15095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers