Weidmuller Terminal Blocks - Wire to Board 1825670000

Description
TERM BLK 5P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2045-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2045-ND
Terminal Blocks - Wire to Board 281-2045-ND
TERM BLK 5P TOP ENTRY 3.5MM PCB

TERM BLK 5P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 16Awg, Black; Pitch Spacing Weidmuller - 21M0711 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 16Awg, Black; Pitch Spacing Weidmuller
21M0711
Tb, Wire To Brd, 5Pos, 16Awg, Black; Pitch Spacing Weidmuller 21M0711
TB, WIRE TO BRD, 5POS, 16AWG, BLACK; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, 5POS, 16AWG, BLACK; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2045-ND 21M0711
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 5Pos, 16Awg, Black; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 5
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Terminal Block Type Power Distribution Blocks; PCB Terminal Blocks
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2228 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details