Weidmuller Pluggable Terminal Blocks 1825660000

Description
Weidmüller 1825660000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1825660000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278375
Pluggable Terminal Blocks 2278375
Weidmüller 1825660000 PCB Terminal Block

Weidmüller 1825660000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278376
Pluggable Terminal Blocks 2278376
Weidmüller 1825660000 PCB Terminal Block

Weidmüller 1825660000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2044-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2044-ND
Terminal Blocks - Wire to Board 281-2044-ND
TERM BLK 4P TOP ENTRY 3.5MM PCB

TERM BLK 4P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0710 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0710
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0710
TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Lsf-Smt 3.50/04/180 3.5 Bk Tu Rohs Compliant Weidmuller - 26AC6257 - Newark, An Avnet Company
Chicago, IL, United States
Lsf-Smt 3.50/04/180 3.5 Bk Tu Rohs Compliant Weidmuller
26AC6257
Lsf-Smt 3.50/04/180 3.5 Bk Tu Rohs Compliant Weidmuller 26AC6257
LSF-SMT 3.50/04/180 3.5 BK TU ROHS COMPLIANT: YES

LSF-SMT 3.50/04/180 3.5 BK TU ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5163 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller
55AC5163
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller 55AC5163
TB, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278375 281-2044-ND 21M0710 26AC6257 55AC5163
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller Lsf-Smt 3.50/04/180 3.5 Bk Tu Rohs Compliant Weidmuller Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 4 4
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Body Material Liquid Crystal Polymer Fibreglass Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1178/200-000/997-407TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details