Weidmuller LSF-SMT 3.50/03/180 3.5 BK TU 1825650000

Description
LSF-SMT 3.50/03/180 3.5 BK TU
Request a Quote Datasheet
Description
LSF-SMT 3.50/03/180 3.5 BK TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSF-SMT 3.50/03/180 3.5 BK TU - 1825650000 - Heilind Electronics, Inc.
Wilmington, MA, United States
LSF-SMT 3.50/03/180 3.5 BK TU
1825650000
LSF-SMT 3.50/03/180 3.5 BK TU 1825650000
LSF-SMT 3.50/03/180 3.5 BK TU

LSF-SMT 3.50/03/180 3.5 BK TU

Buy Now
Terminal Blocks - Wire to Board - 281-2043-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2043-ND
Terminal Blocks - Wire to Board 281-2043-ND
TERM BLK 3P TOP ENTRY 3.5MM PCB

TERM BLK 3P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5162 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
55AC5162
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller 55AC5162
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1825650000 281-2043-ND 55AC5162
Product Name LSF-SMT 3.50/03/180 3.5 BK TU Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 3
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSMXX097 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers