Weidmuller Connectors, Interconnects -Terminal Blocks- Wire to Board 1825650000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Series: Omnimate LSF-SMT Package: Tube Product Status: Active Number of Levels: 1 Positions Per Level: 3 Pitch: 0.138" (3.50mm) Mating Orientation: Vertical with Board Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Series: Omnimate LSF-SMT Package: Tube Product Status: Active Number of Levels: 1 Positions Per Level: 3 Pitch: 0.138" (3.50mm) Mating Orientation: Vertical with Board Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Wire to Board
Connectors, Interconnects -Terminal Blocks- Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Series: Omnimate LSF-SMT Package: Tube Product Status: Active Number of Levels: 1 Positions Per Level: 3 Pitch: 0.138" (3.50mm) Mating Orientation: Vertical with Board Mounting Type: Through Hole

Manufacturer: Weidmüller
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Series: Omnimate LSF-SMT
Package: Tube
Product Status: Active
Number of Levels: 1
Positions Per Level: 3
Pitch: 0.138" (3.50mm)
Mating Orientation: Vertical with Board
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Terminal Blocks- Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CFB.M06.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers