Weidmuller Terminal Blocks - Wire to Board 1825300000

Description
TERM BLK 12P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2041-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2041-ND
Terminal Blocks - Wire to Board 281-2041-ND
TERM BLK 12P SIDE ENT 3.81MM PCB

TERM BLK 12P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller - 21M0707 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller
21M0707
Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller 21M0707
TB, WIRE TO BRD, 12POS, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2041-ND 21M0707
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 24-16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 12
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-3-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1182/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details