Weidmuller Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller 1825000000

Description
TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5158 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
55AC5158
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller 55AC5158
TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5158
Product Name Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details