TB, WIRE TO BOARD, 6POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 55AC5156 |
| Product Name | Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller |
| North American | 24 to 16 AWG |