Weidmuller Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller 1824960000

Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5153 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller
55AC5153
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller 55AC5153
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5153
Product Name Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.954 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with LED - 2001-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details