Weidmuller Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller 1824940000

Description
TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5151 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller
55AC5151
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller 55AC5151
TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5151
Product Name Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details