Weidmuller Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller 1824900000

Description
TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller
55AC5147
Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller 55AC5147
TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5147
Product Name Tb, Wire To Board, 4Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2855.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H16.00/12-D
View Details
Double-deck terminal block - Through terminal block - 2002-2709 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details