Weidmuller Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller 1824890000

Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5146 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller
55AC5146
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller 55AC5146
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5146
Product Name Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blocks - Specialized - 2946-2002-7214-ND - DigiKey
Specs
Mounting Options DIN Rail
Termination Options Spring Clamp
Features Terminal Plug
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details