Weidmuller Terminal Blocks - Wire to Board 1824870000

Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2123-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2123-ND
Terminal Blocks - Wire to Board 281-2123-ND
TERM BLK 8P SIDE ENT 5.08MM PCB

TERM BLK 8P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5144 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller
55AC5144
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller 55AC5144
TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2123-ND 55AC5144
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 8
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB High-Power Terminal Blocks - OTB-910-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1408/005-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details