Weidmuller Terminal Blocks - Wire to Board 1824860000

Description
TERM BLK 7P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2122-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2122-ND
Terminal Blocks - Wire to Board 281-2122-ND
TERM BLK 7P SIDE ENT 5.08MM PCB

TERM BLK 7P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5143 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
55AC5143
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller 55AC5143
TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2122-ND 55AC5143
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 7
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers