Weidmuller Terminal Blocks - Wire to Board 1824850000

Description
TERM BLK 6P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2121-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2121-ND
Terminal Blocks - Wire to Board 281-2121-ND
TERM BLK 6P SIDE ENT 5.08MM PCB

TERM BLK 6P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5142 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller
55AC5142
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller 55AC5142
TB, WIRE TO BOARD, 6POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 6POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2121-ND 55AC5142
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-616-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Terminal Blk/Strip Wiring Dev - 937630 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp; Tab Connection
# of Contacts 3
View Details