Weidmuller Pluggable Terminal Blocks 1824810000

Description
Weidmüller 1824810000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1824810000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278332
Pluggable Terminal Blocks 2278332
Weidmüller 1824810000 PCB Terminal Block

Weidmüller 1824810000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278331
Pluggable Terminal Blocks 2278331
Weidmüller 1824810000 PCB Terminal Block

Weidmüller 1824810000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2117-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2117-ND
Terminal Blocks - Wire to Board 281-2117-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5138 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller
55AC5138
Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller 55AC5138
TB, WIRE TO BOARD, 2POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:2Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278332 281-2117-ND 55AC5138
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details