Weidmuller Terminal Blocks - Wire to Board 1824800000

Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2116-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2116-ND
Terminal Blocks - Wire to Board 281-2116-ND
TERM BLK 8POS SIDE ENTRY 5MM PCB

TERM BLK 8POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 10M7280 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
10M7280
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 10M7280
TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Gender:Plug RoHS Compliant: Yes

TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5137 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller
55AC5137
Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller 55AC5137
TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 8POS, 16AWG; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2116-ND 10M7280 55AC5137
Product Name Terminal Blocks - Wire to Board Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller Tb, Wire To Board, 8Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 8
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Pluggable Terminal Blocks - 1444104 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7698-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Light terminal block ELD - ELDE.N-RD-BU-WH-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details