Weidmuller Terminal Blocks - Wire to Board 1824790000

Description
TERM BLK 7POS SIDE ENTRY 5MM PCB
Request a Quote
Description
TERM BLK 7POS SIDE ENTRY 5MM PCB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Wire To Board connector, part number 55AC5136, features a 7-position configuration with a pitch spacing of 5 mm. It supports wire sizes ranging from 24 AWG to 16 AWG, with a maximum conductor area of 1.5 mm². The connector utilizes a Push In wire connection method, allowing for efficient and reliable assembly. It is rated for a maximum current of 17.5 A and a voltage of 500 V, making it suitable for various applications. The product is RoHS compliant and designed for surface mount technology (SMT) with optimized solder pin lengths of 3.5 mm. Its operating temperature range is from -50 °C to 120 °C, ensuring versatility in different environments.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Wire To Board connector, part number 55AC5136, features a 7-position configuration with a pitch spacing of 5 mm. It supports wire sizes ranging from 24 AWG to 16 AWG, with a maximum conductor area of 1.5 mm². The connector utilizes a Push In wire connection method, allowing for efficient and reliable assembly. It is rated for a maximum current of 17.5 A and a voltage of 500 V, making it suitable for various applications. The product is RoHS compliant and designed for surface mount technology (SMT) with optimized solder pin lengths of 3.5 mm. Its operating temperature range is from -50 °C to 120 °C, ensuring versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2115-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2115-ND
Terminal Blocks - Wire to Board 281-2115-ND
TERM BLK 7POS SIDE ENTRY 5MM PCB

TERM BLK 7POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5136 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
55AC5136
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller 55AC5136
TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2115-ND 55AC5136
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 7
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2846.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers