Weidmuller Terminal Blocks - Wire to Board 1824760000

Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2112-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2112-ND
Terminal Blocks - Wire to Board 281-2112-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0685 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0685
Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0685
TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 4 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5133 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller
55AC5133
Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller 55AC5133
TB, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 16AWG; Pitch Spacing:5mm; No. of Positions:4Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2112-ND 21M0685 55AC5133
Product Name Terminal Blocks - Wire to Board Terminal Block, 4 Contacts, 24-16 Awg; Pitch Spacing Weidmuller Tb, Wire To Brd, 4Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 4
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-832-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers