Weidmuller Terminal Blocks - Wire to Board 1824710000

Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2038-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2038-ND
Terminal Blocks - Wire to Board 281-2038-ND
TERM BLK 9P SIDE ENT 3.81MM PCB

TERM BLK 9P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5128 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller
55AC5128
Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller 55AC5128
TB, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 9POS, 16AWG; Pitch Spacing:3.81mm; No. of Positions:9Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2038-ND 55AC5128
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 9Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 9
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Connection Products - 1492-IFM20F-F240-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details