Weidmuller Wire to Board 1824620000

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 281-2031-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
281-2031-ND
Wire to Board 281-2031-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"

Buy Now Datasheet
Lsf-Smt 3.81/02/90 3.5Sn Bk Tu Rohs Compliant Weidmuller - 62K0038 - Newark, An Avnet Company
Chicago, IL, United States
Lsf-Smt 3.81/02/90 3.5Sn Bk Tu Rohs Compliant Weidmuller
62K0038
Lsf-Smt 3.81/02/90 3.5Sn Bk Tu Rohs Compliant Weidmuller 62K0038
LSF-SMT 3.81/02/90 3.5SN BK TU ROHS COMPLIANT: YES

LSF-SMT 3.81/02/90 3.5SN BK TU ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-2031-ND 62K0038
Product Name Wire to Board Lsf-Smt 3.81/02/90 3.5Sn Bk Tu Rohs Compliant Weidmuller
Termination Screwless - Push Button Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - 2684-104146-E-ND - DigiKey
Specs
Connector Type Housing for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29300-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details