Weidmuller Cables, Wires Fiber Optic Cables - 1824580200 1824580200

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148175-1824580200 Voltage Rating: 60 V Current Rating: 4 A Approvals: cURus Material: PUR, PVC Number of Poles: 3 Cable Length: 2 m Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Diameter: 4.4 mm
Request a Quote
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148175-1824580200 Voltage Rating: 60 V Current Rating: 4 A Approvals: cURus Material: PUR, PVC Number of Poles: 3 Cable Length: 2 m Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Diameter: 4.4 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1824580200 - 1824580200 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1824580200
1824580200
Cables, Wires Fiber Optic Cables - 1824580200 1824580200
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148175-1824580200 Voltage Rating: 60 V Current Rating: 4 A Approvals: cURus Material: PUR, PVC Number of Poles: 3 Cable Length: 2 m Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Wire/Cable Diameter: 4.4 mm

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148175-1824580200
Voltage Rating: 60 V
Current Rating: 4 A
Approvals: cURus
Material: PUR, PVC
Number of Poles: 3
Cable Length: 2 m
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Wire/Cable Diameter: 4.4 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1824580200
Product Name Cables, Wires Fiber Optic Cables - 1824580200
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details