Weidmuller Pluggable Terminal Blocks 1824480000

Description
Weidmüller 1824480000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1824480000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278302
Pluggable Terminal Blocks 2278302
Weidmüller 1824480000 PCB Terminal Block

Weidmüller 1824480000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278303
Pluggable Terminal Blocks 2278303
Weidmüller 1824480000 PCB Terminal Block

Weidmüller 1824480000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2026-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2026-ND
Terminal Blocks - Wire to Board 281-2026-ND
TERM BLK 8POS SIDE ENT 3.5MM PCB

TERM BLK 8POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0669 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0669
Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0669
TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 8 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278302 281-2026-ND 21M0669
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, 8 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 8 8
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.204I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4101 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers