Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1824480000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Package: Tube Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 240°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Package: Tube Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 240°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Package: Tube Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 240°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMT
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Package: Tube
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 240°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products