Weidmuller Terminal Blocks - Wire to Board 1824460000

Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2024-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2024-ND
Terminal Blocks - Wire to Board 281-2024-ND
TERM BLK 6POS SIDE ENT 3.5MM PCB

TERM BLK 6POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0667 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0667
Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0667
TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2024-ND 21M0667
Product Name Terminal Blocks - Wire to Board Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTBHXX007-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Component Terminal Block with Diode - 2002-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers