Weidmuller Terminal Blocks - Wire to Board 1824430000

Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2021-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2021-ND
Terminal Blocks - Wire to Board 281-2021-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2278293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278293
Pluggable Terminal Blocks 2278293
Weidmüller 1824430000 PCB Terminal Block

Weidmüller 1824430000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278294
Pluggable Terminal Blocks 2278294
Weidmüller 1824430000 PCB Terminal Block

Weidmüller 1824430000 PCB Terminal Block

Supplier's Site
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller - 21M0664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
21M0664
Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller 21M0664
TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, 3 CONTACTS, 24-16 AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2021-ND 2278293 21M0664
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block, 3 Contacts, 24-16 Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG10R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details