Weidmuller Through-Hole 300V 12A Electronic Connector 1824420000

Description
Barrier Terminal Block, 300V, 12A, 16-24AWG, Screwless, Through Hole Product overview: 1824420000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1824420000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Barrier Terminal Block, 300V, 12A, 16-24AWG, Screwless, Through Hole Product overview: 1824420000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1824420000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 300V 12A Electronic Connector
371-1824420000
Through-Hole 300V 12A Electronic Connector 371-1824420000
Barrier Terminal Block, 300V, 12A, 16-24AWG, Screwless, Through Hole Product overview: 1824420000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1824420000 can be used for catalog matching and distributor lookup.

Barrier Terminal Block, 300V, 12A, 16-24AWG, Screwless, Through Hole Product overview: 1824420000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1824420000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMT Pitch: 0.138" (3.50mm) Package: Tube Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Mating Orientation: Horizontal with Board Operating Temperature: -50°C ~ 240°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LSF-SMT
Pitch: 0.138" (3.50mm)
Package: Tube
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Mating Orientation: Horizontal with Board
Operating Temperature: -50°C ~ 240°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire to Board - 281-2020-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
281-2020-ND
Wire to Board 281-2020-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Wire to Board - 1824420000 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1824420000
Wire to Board 1824420000
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 371-1824420000 281-2020-ND 1824420000
Product Name Through-Hole 300V 12A Electronic Connector Connectors, Interconnects Terminal Blocks Wire to Board Wire to Board Wire to Board
Termination Screwless Screwless - Push Button Clamp
Voltage Rating 300 volts 300 volts
Current Rating 10.0 amps 12.0 amps
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data