"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 2POS 5.08MM
TERM BLOCK HDR 2POS 5.08MM
SL-SMT 5.08HC/02/90 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1821160000TR-ND | 21M0551 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.08Hc/02/90 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |