TERMINAL BLOCK, PCB, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 62K0013 |
| Product Name | Terminal Block, Pcb, 10 Position, 5.08Mm; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |