Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 12
Positions Per Level: 12
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Package: Bulk
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Name | Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets |
| Product Type | IC Headers |