Weidmuller Terminal Block, Header, 8Ways, Th; Gender Weidmuller 1820620000

Description
TERMINAL BLOCK, HEADER, 8WAYS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8WAYS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Ways, Th; Gender Weidmuller - 62K0008 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Ways, Th; Gender Weidmuller
62K0008
Terminal Block, Header, 8Ways, Th; Gender Weidmuller 62K0008
TERMINAL BLOCK, HEADER, 8WAYS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8WAYS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:OMNIMATE Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 62K0008
Product Name Terminal Block, Header, 8Ways, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Wtb Conn, R/a Header, 15Pos, 1Row/1.25Mm Rohs Compliant Amphenol Communications Solutions - 85AH6368 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details