Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1815220000

Description
TERM BLOCK PLUG 4POS STR
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1815220000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1815220000-ND
Terminal Blocks - Headers, Plugs and Sockets 1815220000-ND
TERM BLOCK PLUG 4POS STR

TERM BLOCK PLUG 4POS STR

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller - 61K9936 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
61K9936
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller 61K9936
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:-; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:-; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1815220000-ND 61K9936
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0L2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details