Weidmuller Terminal Blocks - Specialized 1815070000

Description
TERM BLK PLUG 2POS 5.1MM BEIGE
Request a Quote Datasheet
Description
TERM BLK PLUG 2POS 5.1MM BEIGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Specialized - 281-5921-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-5921-ND
Terminal Blocks - Specialized 281-5921-ND
TERM BLK PLUG 2POS 5.1MM BEIGE

TERM BLK PLUG 2POS 5.1MM BEIGE

Buy Now Datasheet
DIN Rail Terminal Blocks - 8298753 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8298753
DIN Rail Terminal Blocks 8298753
Weidmüller 1815070000

Weidmüller 1815070000

Supplier's Site
Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller - 58K8687 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller
58K8687
Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller 58K8687
TERMINAL BLOCK, FUSE, 2 POSITION, 26-12AWG; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 26-12AWG; No. of Positions:1Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-5921-ND 8298753 58K8687
Product Name Terminal Blocks - Specialized DIN Rail Terminal Blocks Terminal Block, Fuse, 2 Position, 26-12Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail
Termination Options Spring Clamp Clamp
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.059 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Component Terminal Block with Diode - 2002-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details