Weidmuller Terminal Blocks - Din Rail, Channel 1814700000

Description
CONN TERM BLK DISCONN 10-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK DISCONN 10-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4808-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4808-ND
Terminal Blocks - Din Rail, Channel 281-4808-ND
CONN TERM BLK DISCONN 10-22AWG

CONN TERM BLK DISCONN 10-22AWG

Buy Now Datasheet
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller - 65T5044 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
65T5044
Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller 65T5044
FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:30A; Rated Voltage:36V; Fuse Size Held:Blade, Type C RoHS Compliant: Yes

FUSED TERMINAL BLOCK, 2POS, 22-10AWG; No. of Positions:2Positions; Wire Size (AWG):22AWG to 10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Tension Clamp; Rated Current:30A; Rated Voltage:36V; Fuse Size Held:Blade, Type C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4808-ND 65T5044
Product Name Terminal Blocks - Din Rail, Channel Fused Terminal Block, 2Pos, 22-10Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Features Diode
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Double Row Barrier Terminal Blocks - DG99-A-XXP-13-00A(H) - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Features QC Terminals and Jumpers
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details