Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1814690000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 8.1mm Termination Style: Push In, Spring
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 8.1mm Termination Style: Push In, Spring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Package: Bulk Product Status: Active Type: Disconnect Number of Positions: 2 Number of Levels: 1 Terminal - Width: 8.1mm Termination Style: Push In, Spring

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Bulk
Product Status: Active
Type: Disconnect
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 8.1mm
Termination Style: Push In, Spring

Buy Now Datasheet
Din Rail, Channel - 281-3128-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3128-ND
Din Rail, Channel 281-3128-ND
Terminal Block Connector 2 Position Disconnect Black 10-22 AWG

Terminal Block Connector 2 Position Disconnect Black 10-22 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3128-ND
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details