Weidmuller ZSI 6-2/FC R20, C 1814690000

Description
ZSI 6-2/FC R20, C
Request a Quote Datasheet
Description
ZSI 6-2/FC R20, C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZSI 6-2/FC R20, C - 1814690000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZSI 6-2/FC R20, C
1814690000
ZSI 6-2/FC R20, C 1814690000
ZSI 6-2/FC R20, C

ZSI 6-2/FC R20, C

Buy Now
Terminal Block, Fuse, 2 Position, 22-10Awg; No. Of Positions Weidmuller - 61K9922 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 22-10Awg; No. Of Positions Weidmuller
61K9922
Terminal Block, Fuse, 2 Position, 22-10Awg; No. Of Positions Weidmuller 61K9922
TERMINAL BLOCK, FUSE, 2 POSITION, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:250V; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:250V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1814690000 61K9922
Product Name ZSI 6-2/FC R20, C Terminal Block, Fuse, 2 Position, 22-10Awg; No. Of Positions Weidmuller
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details