"2 Position Terminal Block Header, Blade Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
Wire-To-Board Connector, Straight, SU 10.16HP Series, Through Hole, Header, 2, 10.16 mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1813410000-ND | 21M0481 |
| Product Name | Headers, Plugs and Sockets | Wire-To-Board Connector, Straight, Su 10.16Hp Series, Through Hole, Header, 2, 10.16 Mm Rohs Compliant Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 78.3 amps |