Weidmuller Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller 1811850000

Description
TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 61K9852, is a PCB-mounted component designed for 3 positions with a pitch spacing of 5 mm. It accommodates wire sizes ranging from 26 AWG to 14 AWG, with a maximum conductor area of 2.5 mm². The terminal block features a tension clamp connection and is rated for a current of 24 A at 40°C and a voltage of 630 V (IEC) or 300 V (UL). It is constructed from high-performance Wemid insulation material, providing long-term temperature resistance up to 120°C. The product is also RoHS compliant and has a flammability rating of V0 according to UL 94. The terminal block is suitable for various applications, including those requiring ATEX certification for safe operation in potentially explosive environments.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Terminal Block, part number 61K9852, is a PCB-mounted component designed for 3 positions with a pitch spacing of 5 mm. It accommodates wire sizes ranging from 26 AWG to 14 AWG, with a maximum conductor area of 2.5 mm². The terminal block features a tension clamp connection and is rated for a current of 24 A at 40°C and a voltage of 630 V (IEC) or 300 V (UL). It is constructed from high-performance Wemid insulation material, providing long-term temperature resistance up to 120°C. The product is also RoHS compliant and has a flammability rating of V0 according to UL 94. The terminal block is suitable for various applications, including those requiring ATEX certification for safe operation in potentially explosive environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller - 61K9852 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller
61K9852
Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller 61K9852
TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K9852
Product Name Terminal Block, Pcb, 3 Position, 26-14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2207.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers