Weidmuller Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller 1811590000

Description
TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller - 61K9826 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller
61K9826
Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller 61K9826
TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10 POSITION, 26-14AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In Lock; Rated Current:24A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 61K9826
Product Name Terminal Block, Pcb, 10 Position, 26-14Awg; Pitch Spacing Weidmuller
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIFXX0M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 339174 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details