Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMZFL
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Features: Interlocking (Side), Lever Actuated
Package: Bulk
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
TERM BLOCK 2POS 45DEG 5MM PCB
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-3183-ND | 1811510000 | |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board | Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Termination | Screwless - Spring Cage, Tension Clamp | ||
| Contact Pitch | 5 mm (0.1970 inch) |