Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1807470000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 10A Voltage - IEC: 160 V Package: Tape & Reel (TR) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 10A Voltage - IEC: 160 V Package: Tape & Reel (TR) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 6 Positions Per Level: 3 Number of Levels: 2 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 10A Voltage - IEC: 160 V Package: Tape & Reel (TR) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 3
Number of Levels: 2
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 10A
Voltage - IEC: 160 V
Package: Tape & Reel (TR)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102692-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details