Weidmuller Terminal Blocks - Wire to Board 1806460000

Description
TERM BLK 5P SIDE ENTRY 15MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENTRY 15MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-1602-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-1602-ND
Terminal Blocks - Wire to Board 281-1602-ND
TERM BLK 5P SIDE ENTRY 15MM PCB

TERM BLK 5P SIDE ENTRY 15MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 5 Position, 16-4Awg; Pitch Spacing Weidmuller - 55H2645 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5 Position, 16-4Awg; Pitch Spacing Weidmuller
55H2645
Terminal Block, Pcb, 5 Position, 16-4Awg; Pitch Spacing Weidmuller 55H2645
TERMINAL BLOCK, PCB, 5 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:5Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5 POSITION, 16-4AWG; Pitch Spacing:-; No. of Positions:5Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Screw; Rated Current:101A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1602-ND 55H2645
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 5 Position, 16-4Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 5
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details