"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 4POS 3.50MM
TERM BLOCK HDR 4POS 3.50MM
SL-SMT 3.50/04/90LF 1.5SN BK RL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-1805330000TR-ND | 21M0447 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 3.50/04/90Lf 1.5Sn Bk Rl Rohs Compliant Weidmuller |
| Connector Type | Header Connector |