Weidmuller Terminal Blocks - 1804340000 1804340000

Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204686-1804340000 Packaging: Box Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: CuSn Voltage Rating: 300 V Current Rating: 13 A Number of Contacts: 12 Gender: Male Approvals: CSA, UR Contact Plating: Tin Housing Color: Black Number of Poles: 12 Hole Diameter: 1 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Flammability Rating: UL94 V-0
Request a Quote
Description
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204686-1804340000 Packaging: Box Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: CuSn Voltage Rating: 300 V Current Rating: 13 A Number of Contacts: 12 Gender: Male Approvals: CSA, UR Contact Plating: Tin Housing Color: Black Number of Poles: 12 Hole Diameter: 1 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Flammability Rating: UL94 V-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1804340000 - 1204686-1804340000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1804340000
1204686-1804340000
Terminal Blocks - 1804340000 1204686-1804340000
Manufacturer: Weidmuller Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204686-1804340000 Packaging: Box Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: CuSn Voltage Rating: 300 V Current Rating: 13 A Number of Contacts: 12 Gender: Male Approvals: CSA, UR Contact Plating: Tin Housing Color: Black Number of Poles: 12 Hole Diameter: 1 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Flammability Rating: UL94 V-0

Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204686-1804340000
Packaging: Box
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: CuSn
Voltage Rating: 300 V
Current Rating: 13 A
Number of Contacts: 12
Gender: Male
Approvals: CSA, UR
Contact Plating: Tin
Housing Color: Black
Number of Poles: 12
Hole Diameter: 1 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1204686-1804340000
Product Name Terminal Blocks - 1804340000
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details