Weidmuller Test Plug; Gender Weidmuller 180400000

Description
TEST PLUG; Gender:-; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:SAK Series; Accessory Type:Test Plug RoHS Compliant: Yes
Description
TEST PLUG; Gender:-; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:SAK Series; Accessory Type:Test Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Plug; Gender Weidmuller - 13P0021 - Newark, An Avnet Company
Chicago, IL, United States
Test Plug; Gender Weidmuller
13P0021
Test Plug; Gender Weidmuller 13P0021
TEST PLUG; Gender:-; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:SAK Series; Accessory Type:Test Plug RoHS Compliant: Yes

TEST PLUG; Gender:-; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:-; Connector Colour:Red; Contact Material:-; Contact Termination Type:-; Product Range:SAK Series; Accessory Type:Test Plug RoHS Compliant: Yes

Supplier's Site
Ps 2.3 Rt, 2.3Mm Test Plug Red Weidmuller - 63AC4809 - Newark, An Avnet Company
Chicago, IL, United States
Ps 2.3 Rt, 2.3Mm Test Plug Red Weidmuller
63AC4809
Ps 2.3 Rt, 2.3Mm Test Plug Red Weidmuller 63AC4809
PS 2.3 RT, 2.3MM TEST PLUG RED

PS 2.3 RT, 2.3MM TEST PLUG RED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 13P0021 63AC4809
Product Name Test Plug; Gender Weidmuller Ps 2.3 Rt, 2.3Mm Test Plug Red Weidmuller
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details